TE Connectivity Rectangular Wire & Cable Connectors & Housings 4-643817-7

Description
Body Features Primary Product Color : Orange Configuration Features Contacts Preloaded : Yes Number of Cavities : 17 Number of Positions : 17 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 18.42 MM  [.725 INCH ] Connector Length : 67.36 MM  [2.652 INCH ] Connector Width : 9.02 MM  [.355 INCH ] Wire Size (MMSQ) : .8 - .9 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Ramp Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Box & Carton Packaging Quantity : 125 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Orange Configuration Features Contacts Preloaded : Yes Number of Cavities : 17 Number of Positions : 17 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 18.42 MM  [.725 INCH ] Connector Length : 67.36 MM  [2.652 INCH ] Connector Width : 9.02 MM  [.355 INCH ] Wire Size (MMSQ) : .8 - .9 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Ramp Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Box & Carton Packaging Quantity : 125 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 4-643817-7 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
4-643817-7
Rectangular Wire & Cable Connectors & Housings 4-643817-7
Body Features Primary Product Color : Orange Configuration Features Contacts Preloaded : Yes Number of Cavities : 17 Number of Positions : 17 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 18.42 MM  [.725 INCH ] Connector Length : 67.36 MM  [2.652 INCH ] Connector Width : 9.02 MM  [.355 INCH ] Wire Size (MMSQ) : .8 - .9 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Ramp Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Box & Carton Packaging Quantity : 125 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Orange

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Cavities : 17
  • Number of Positions : 17
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 7
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 18.42 MM  [.725 INCH ]
  • Connector Length : 67.36 MM  [2.652 INCH ]
  • Connector Width : 9.02 MM  [.355 INCH ]
  • Wire Size (MMSQ) : .8 - .9
  • Wire Size (AWG) : 18

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Material : Nylon

Industry Standards


  • CSA Rating : LR 7189
  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Contact Retention Type Within Housing : Locking Lance
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Locking Ramp

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Packaging Features


  • Packaging Method : Box & Carton
  • Packaging Quantity : 125

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Free Hanging, Panel Mount - A31670-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A31670-ND
Free Hanging, Panel Mount A31670-ND
17 Position Rectangular Receptacle Connector IDC Tin 18 AWG

17 Position Rectangular Receptacle Connector IDC Tin 18 AWG

Buy Now Datasheet
Wire-Board Connector Receptacle 17 Position, 3.96Mm; Idc Connector Type Amp - Te Connectivity - 16M3921 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 17 Position, 3.96Mm; Idc Connector Type Amp - Te Connectivity
16M3921
Wire-Board Connector Receptacle 17 Position, 3.96Mm; Idc Connector Type Amp - Te Connectivity 16M3921
WIRE-BOARD CONNECTOR RECEPTACLE 17 POSITION, 3.96MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:3.96mm; No. of Rows:1 Row; No. of Contacts:17Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 17 POSITION, 3.96MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:3.96mm; No. of Rows:1 Row; No. of Contacts:17Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4-643817-7 A31670-ND 16M3921
Product Name Rectangular Wire & Cable Connectors & Housings Free Hanging, Panel Mount Wire-Board Connector Receptacle 17 Position, 3.96Mm; Idc Connector Type Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Cable Mount
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28588-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers