TE Connectivity Rectangular Wire & Cable Connectors & Housings 4-641222-5

Description
Body Features Primary Product Color : Orange Configuration Features Contacts Preloaded : Yes Number of Cavities : 15 Number of Positions : 15 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold (Au) Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 18.42 MM  [.725 INCH ] Connector Length : 59.44 MM  [2.34 INCH ] Connector Width : 9.02 MM  [.355 INCH ] Wire Size (MMSQ) : .8 - .9 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon 6/6 Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Alignment : Without Mating Retention : Without Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Bag/Box Packaging Quantity : 125 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Orange Configuration Features Contacts Preloaded : Yes Number of Cavities : 15 Number of Positions : 15 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold (Au) Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 18.42 MM  [.725 INCH ] Connector Length : 59.44 MM  [2.34 INCH ] Connector Width : 9.02 MM  [.355 INCH ] Wire Size (MMSQ) : .8 - .9 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon 6/6 Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Alignment : Without Mating Retention : Without Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Bag/Box Packaging Quantity : 125 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 4-641222-5 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
4-641222-5
Rectangular Wire & Cable Connectors & Housings 4-641222-5
Body Features Primary Product Color : Orange Configuration Features Contacts Preloaded : Yes Number of Cavities : 15 Number of Positions : 15 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold (Au) Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 18.42 MM  [.725 INCH ] Connector Length : 59.44 MM  [2.34 INCH ] Connector Width : 9.02 MM  [.355 INCH ] Wire Size (MMSQ) : .8 - .9 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon 6/6 Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Alignment : Without Mating Retention : Without Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Bag/Box Packaging Quantity : 125 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Orange

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Cavities : 15
  • Number of Positions : 15
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 7
  • Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold (Au)
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 18.42 MM  [.725 INCH ]
  • Connector Length : 59.44 MM  [2.34 INCH ]
  • Connector Width : 9.02 MM  [.355 INCH ]
  • Wire Size (MMSQ) : .8 - .9
  • Wire Size (AWG) : 18

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Material : Nylon 6/6

Industry Standards


  • CSA Rating : LR 7189
  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Contact Retention Type Within Housing : Locking Lance
  • Mating Alignment : Without
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Packaging Features


  • Packaging Method : Bag/Box
  • Packaging Quantity : 125

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Insertion Force Type : Normal
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Free Hanging, Panel Mount - 4-641222-5-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
4-641222-5-ND
Free Hanging, Panel Mount 4-641222-5-ND
15 Position Rectangular Receptacle Connector IDC Gold 18 AWG

15 Position Rectangular Receptacle Connector IDC Gold 18 AWG

Buy Now Datasheet
15P Mta156 Conn Assy 18Awg Lf Amp - Te Connectivity - 18R5456 - Newark, An Avnet Company
Chicago, IL, United States
15P Mta156 Conn Assy 18Awg Lf Amp - Te Connectivity
18R5456
15P Mta156 Conn Assy 18Awg Lf Amp - Te Connectivity 18R5456
15P MTA156 CONN ASSY 18AWG LF

15P MTA156 CONN ASSY 18AWG LF

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4-641222-5 4-641222-5-ND 18R5456
Product Name Rectangular Wire & Cable Connectors & Housings Free Hanging, Panel Mount 15P Mta156 Conn Assy 18Awg Lf Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102153-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 102898-3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Press-Fit, Solder
Mounting Through Hole
View Details
2 suppliers