TE Connectivity Wire-Board Conn, Header, 15Pos, 2.54Mm; Connector Systems Amp - Te Connectivity 4-641214-5

Description
WIRE-BOARD CONN, HEADER, 15POS, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MTA-100 Series RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONN, HEADER, 15POS, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MTA-100 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Conn, Header, 15Pos, 2.54Mm; Connector Systems Amp - Te Connectivity - 16M3920 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Conn, Header, 15Pos, 2.54Mm; Connector Systems Amp - Te Connectivity
16M3920
Wire-Board Conn, Header, 15Pos, 2.54Mm; Connector Systems Amp - Te Connectivity 16M3920
WIRE-BOARD CONN, HEADER, 15POS, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MTA-100 Series RoHS Compliant: Yes

WIRE-BOARD CONN, HEADER, 15POS, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MTA-100 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16M3920
Product Name Wire-Board Conn, Header, 15Pos, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAVG - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Blade Type Power Connectors - 1380G1 - Lingto Electronic Limited
Specs
Geometry Single Pole
Mounting Free Hanging (In-Line)
View Details
3 suppliers