TE Connectivity PCB Headers & Receptacles 4-641207-7

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 17 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7 Contact Layout : Inline Contact Mating Area Length : 10.16 MM  [.4 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Square Post Dimension : 1.14 MM  [.045 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.81 - 8.89 MICM  [150 - 350 MICIN ] Dimensions Connector Height : 10.8 MM  [.425 INCH ] Connector Length : 71.32 MM  [2.808 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Polyester GF Right Angle Bending Side : Rear Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Friction Lock PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Partially Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : 1.14 MM  [.045 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 17 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7 Contact Layout : Inline Contact Mating Area Length : 10.16 MM  [.4 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Square Post Dimension : 1.14 MM  [.045 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.81 - 8.89 MICM  [150 - 350 MICIN ] Dimensions Connector Height : 10.8 MM  [.425 INCH ] Connector Length : 71.32 MM  [2.808 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Polyester GF Right Angle Bending Side : Rear Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Friction Lock PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Partially Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : 1.14 MM  [.045 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 4-641207-7 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
4-641207-7
PCB Headers & Receptacles 4-641207-7
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 17 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7 Contact Layout : Inline Contact Mating Area Length : 10.16 MM  [.4 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Square Post Dimension : 1.14 MM  [.045 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.81 - 8.89 MICM  [150 - 350 MICIN ] Dimensions Connector Height : 10.8 MM  [.425 INCH ] Connector Length : 71.32 MM  [2.808 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Polyester GF Right Angle Bending Side : Rear Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Friction Lock PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Partially Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : 1.14 MM  [.045 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 17
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 7
  • Contact Layout : Inline
  • Contact Mating Area Length : 10.16 MM  [.4 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ]
  • Contact Shape & Form : Square
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Mating Square Post Dimension : 1.14 MM  [.045 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 3.81 - 8.89 MICM  [150 - 350 MICIN ]

Dimensions


  • Connector Height : 10.8 MM  [.425 INCH ]
  • Connector Length : 71.32 MM  [2.808 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Material : Polyester GF
  • Right Angle Bending Side : Rear

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : CSA LR7189, UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Friction Lock
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 250

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Partially Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Square Termination Post & Tail Dimension : 1.14 MM  [.045 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Headers & Wire Housings - 4-641207-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
4-641207-7
Headers & Wire Housings 4-641207-7
17P MTA156 HDR ASSY FL RA LF

17P MTA156 HDR ASSY FL RA LF

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 4-641207-7 4-641207-7
Product Name PCB Headers & Receptacles Headers & Wire Housings
Mounting Through-Hole; Board Mount
Voltage Rating 600 volts
Current Rating 7 amps
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102972-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
PCB Headers & Receptacles - 102699-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
PCB Headers & Receptacles - 102692-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers
Specs
Product Type IC Headers
View Details