TE Connectivity Rectangular Wire & Cable Connectors & Housings 4-640442-6

Description
Body Features Primary Product Color : Blue Configuration Features Contacts Preloaded : Yes Number of Cavities : 16 Number of Positions : 16 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.21 MM  [.52 INCH ] Connector Length : 40.64 MM  [1.6 INCH ] Connector Width : 6.99 MM  [.275 INCH ] Wire Size (MMSQ) : .12 - .15 Wire Size (AWG) : 26 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon 6/6 Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Alignment : Without Mating Retention : With Mating Retention Type : Locking Ramp Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 250 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Contacts Preloaded : Yes Number of Cavities : 16 Number of Positions : 16 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.21 MM  [.52 INCH ] Connector Length : 40.64 MM  [1.6 INCH ] Connector Width : 6.99 MM  [.275 INCH ] Wire Size (MMSQ) : .12 - .15 Wire Size (AWG) : 26 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon 6/6 Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Alignment : Without Mating Retention : With Mating Retention Type : Locking Ramp Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 250 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 4-640442-6 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
4-640442-6
Rectangular Wire & Cable Connectors & Housings 4-640442-6
Body Features Primary Product Color : Blue Configuration Features Contacts Preloaded : Yes Number of Cavities : 16 Number of Positions : 16 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.21 MM  [.52 INCH ] Connector Length : 40.64 MM  [1.6 INCH ] Connector Width : 6.99 MM  [.275 INCH ] Wire Size (MMSQ) : .12 - .15 Wire Size (AWG) : 26 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon 6/6 Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Alignment : Without Mating Retention : With Mating Retention Type : Locking Ramp Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 250 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Cavities : 16
  • Number of Positions : 16
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 13.21 MM  [.52 INCH ]
  • Connector Length : 40.64 MM  [1.6 INCH ]
  • Connector Width : 6.99 MM  [.275 INCH ]
  • Wire Size (MMSQ) : .12 - .15
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Nylon 6/6

Industry Standards


  • CSA Rating : LR 7189
  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Contact Retention Type Within Housing : Locking Lance
  • Mating Alignment : Without
  • Mating Retention : With
  • Mating Retention Type : Locking Ramp

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 250

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Insertion Force Type : Normal
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Free Hanging, Panel Mount - A113700-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A113700-ND
Free Hanging, Panel Mount A113700-ND
16 Position Rectangular Receptacle Connector IDC Tin 26 AWG

16 Position Rectangular Receptacle Connector IDC Tin 26 AWG

Buy Now Datasheet
16P Mta100 Conn Assy Blu Amp - Te Connectivity - 36AC4625 - Newark, An Avnet Company
Chicago, IL, United States
16P Mta100 Conn Assy Blu Amp - Te Connectivity
36AC4625
16P Mta100 Conn Assy Blu Amp - Te Connectivity 36AC4625
16P MTA100 CONN ASSY BLU

16P MTA100 CONN ASSY BLU

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4-640442-6 A113700-ND 36AC4625
Product Name Rectangular Wire & Cable Connectors & Housings Free Hanging, Panel Mount 16P Mta100 Conn Assy Blu Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line) Free Hanging (In-Line), Right Angle
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapters - In Series - 033-0001-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 103367-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers