TE Connectivity Rectangular Wire & Cable Connectors & Housings 4-2324584-0

Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 40 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 1.3 - 1.7 MM  [.051 - .067 INCH ] Connector Height : 19.97 MM  [.786 INCH ] Connector Length : 52.89 MM  [2.083 INCH ] Connector Width : 10.32 MM  [.406 INCH ] Row-to-Row Spacing : 2.5 MM  [.05 INCH ] Wire Size (MMSQ) : .13 - .33 Wire Size (AWG) : 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 330 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 40 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 1.3 - 1.7 MM  [.051 - .067 INCH ] Connector Height : 19.97 MM  [.786 INCH ] Connector Length : 52.89 MM  [2.083 INCH ] Connector Width : 10.32 MM  [.406 INCH ] Row-to-Row Spacing : 2.5 MM  [.05 INCH ] Wire Size (MMSQ) : .13 - .33 Wire Size (AWG) : 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 330 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 4-2324584-0 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
4-2324584-0
Rectangular Wire & Cable Connectors & Housings 4-2324584-0
Body Features Primary Product Color : White Configuration Features Number of Positions : 40 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 1.3 - 1.7 MM  [.051 - .067 INCH ] Connector Height : 19.97 MM  [.786 INCH ] Connector Length : 52.89 MM  [2.083 INCH ] Connector Width : 10.32 MM  [.406 INCH ] Row-to-Row Spacing : 2.5 MM  [.05 INCH ] Wire Size (MMSQ) : .13 - .33 Wire Size (AWG) : 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 330 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : White

Configuration Features


  • Number of Positions : 40
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Type : Pin

Dimensions


  • Compatible Insulation Diameter Range : 1.3 - 1.7 MM  [.051 - .067 INCH ]
  • Connector Height : 19.97 MM  [.786 INCH ]
  • Connector Length : 52.89 MM  [2.083 INCH ]
  • Connector Width : 10.32 MM  [.406 INCH ]
  • Row-to-Row Spacing : 2.5 MM  [.05 INCH ]
  • Wire Size (MMSQ) : .13 - .33
  • Wire Size (AWG) : 26 - 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Entry Configuration : Both Ends Closed
  • Housing Material : Nylon GF

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 330

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 17-4-2324584-0-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-4-2324584-0-ND
Rectangular Connector Housings 17-4-2324584-0-ND
Rectangular Connectors - Housings

Rectangular Connectors - Housings

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 4-2324584-0 17-4-2324584-0-ND
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Panel Mount Panel Mount, Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102161-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Automotive Connector Backshells - 7242419 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
View Details
2 suppliers
Standard Rectangular Connectors - 1-1589448-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 500 volts
View Details