TE Connectivity Rectangular Wire & Cable Connectors & Housings 4-2295321-8

Description
Body Features Primary Product Color : Green Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 23 MM  [.905 INCH ] Connector Length : 23.8 MM  [.937 INCH ] Electrical Characteristics Operating Voltage (VDC) : 32 Housing Features Centerline (Pitch) (INCH) : .079 Housing Material : Thermoplastic GF Identification Marking Circuit Identification Feature : Without Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latch Operation/Applicatio n Circuit Application : Signal Halogen Free : Yes Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 23 MM  [.905 INCH ] Connector Length : 23.8 MM  [.937 INCH ] Electrical Characteristics Operating Voltage (VDC) : 32 Housing Features Centerline (Pitch) (INCH) : .079 Housing Material : Thermoplastic GF Identification Marking Circuit Identification Feature : Without Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latch Operation/Applicatio n Circuit Application : Signal Halogen Free : Yes Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 4-2295321-8 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
4-2295321-8
Rectangular Wire & Cable Connectors & Housings 4-2295321-8
Body Features Primary Product Color : Green Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 23 MM  [.905 INCH ] Connector Length : 23.8 MM  [.937 INCH ] Electrical Characteristics Operating Voltage (VDC) : 32 Housing Features Centerline (Pitch) (INCH) : .079 Housing Material : Thermoplastic GF Identification Marking Circuit Identification Feature : Without Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latch Operation/Applicatio n Circuit Application : Signal Halogen Free : Yes Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]

Body Features


  • Primary Product Color : Green

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 8
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 23 MM  [.905 INCH ]
  • Connector Length : 23.8 MM  [.937 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 32

Housing Features


  • Centerline (Pitch) (INCH) : .079
  • Housing Material : Thermoplastic GF

Identification Marking


  • Circuit Identification Feature : Without

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Latch

Operation/Application


  • Circuit Application : Signal
  • Halogen Free : Yes
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 20

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Buy Now
Free Hanging, Panel Mount - 17-4-2295321-8-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
17-4-2295321-8-ND
Free Hanging, Panel Mount 17-4-2295321-8-ND
Position Rectangular Connector

Position Rectangular Connector

Buy Now Datasheet
Swedesboro, NJ, United States
Unspecified Connectors
4-2295321-8
Unspecified Connectors 4-2295321-8
Unspecified Connectors

Unspecified Connectors

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4-2295321-8 17-4-2295321-8-ND 4-2295321-8
Product Name Rectangular Wire & Cable Connectors & Housings Free Hanging, Panel Mount Unspecified Connectors
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Voltage Rating 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Systems Amp - Te Connectivity - 30AC3039 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details
Headers, Male Pins - A3213-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
Rectangular Connector Accessories - 1734-1949-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers