TE Connectivity Power Inductors 4-2176637-4

Description
Dimensions Product Height : 2.6 MM  [.102 INCH ] Product Length : 4.5 MM  [.177 INCH ] Product Width : 3.2 MM  [.125 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 78 DC Resistance (OHM) : 47 Inductance (MICHEN) : 2200 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 2.6 MM  [.102 INCH ] Product Length : 4.5 MM  [.177 INCH ] Product Width : 3.2 MM  [.125 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 78 DC Resistance (OHM) : 47 Inductance (MICHEN) : 2200 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 4-2176637-4 - TE Connectivity
Berwyn, PA, United States
Power Inductors
4-2176637-4
Power Inductors 4-2176637-4
Dimensions Product Height : 2.6 MM  [.102 INCH ] Product Length : 4.5 MM  [.177 INCH ] Product Width : 3.2 MM  [.125 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 78 DC Resistance (OHM) : 47 Inductance (MICHEN) : 2200 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : 2.6 MM  [.102 INCH ]
  • Product Length : 4.5 MM  [.177 INCH ]
  • Product Width : 3.2 MM  [.125 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 78
  • DC Resistance (OHM) : 47
  • Inductance (MICHEN) : 2200
  • Passive Component Tolerance (PCT) : 10

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Surface Mount Inductors - 171135 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171135
Surface Mount Inductors 171135
TE Connectivity 3627453226222K-1

TE Connectivity 3627453226222K-1

Supplier's Site
Surface Mount Inductors - 171134 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171134
Surface Mount Inductors 171134
TE Connectivity 3627453226222K-1

TE Connectivity 3627453226222K-1

Supplier's Site
Surface Mount Inductors - 171135P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171135P
Surface Mount Inductors 171135P
TE Connectivity 3627453226222K-1

TE Connectivity 3627453226222K-1

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 4-2176637-4 171135
Product Name Power Inductors Surface Mount Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2200 microH 2200 microH
Inductance Tolerance 10 (+/- %)
DCR 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176639-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 390 microH
View Details
2 suppliers
Power Inductors - 2-2176637-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
High Frequency & RF Inductors - 1-1624112-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0033 microH
View Details
3 suppliers