TE Connectivity Ribbon Cable Connectors 4-215882-0

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 40 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Mating Pin Diameter : .64 MM  [.025 INCH ] Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment Type : Polarization Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 40 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Mating Pin Diameter : .64 MM  [.025 INCH ] Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment Type : Polarization Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 4-215882-0 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
4-215882-0
Ribbon Cable Connectors 4-215882-0
Body Features Primary Product Color : Black Configuration Features Number of Positions : 40 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Mating Pin Diameter : .64 MM  [.025 INCH ] Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment Type : Polarization Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 40
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Mating Pin Diameter : .64 MM  [.025 INCH ]
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment Type : Polarization
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Free Hanging, Panel Mount - A126777-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A126777-ND
Free Hanging, Panel Mount A126777-ND
40 Position Rectangular Receptacle Connector IDC Gold

40 Position Rectangular Receptacle Connector IDC Gold

Buy Now Datasheet
IDC Connectors - 6812073P - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
6812073P
IDC Connectors 6812073P
TE Connectivity 4-215882-0 IDC Connector

TE Connectivity 4-215882-0 IDC Connector

Supplier's Site
IDC Connectors - 6812073 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
6812073
IDC Connectors 6812073
TE Connectivity 4-215882-0 IDC Connector

TE Connectivity 4-215882-0 IDC Connector

Supplier's Site
IDC Connectors - 1640038 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1640038
IDC Connectors 1640038
TE Connectivity 4-215882-0 IDC Connector

TE Connectivity 4-215882-0 IDC Connector

Supplier's Site
40 Way Grey Mk Ii Rohs Compliant Amp - Te Connectivity - 13H3682 - Newark, An Avnet Company
Chicago, IL, United States
40 Way Grey Mk Ii Rohs Compliant Amp - Te Connectivity
13H3682
40 Way Grey Mk Ii Rohs Compliant Amp - Te Connectivity 13H3682
40 WAY GREY MK II ROHS COMPLIANT: YES

40 WAY GREY MK II ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4-215882-0 A126777-ND 6812073P 6812073 13H3682
Product Name Ribbon Cable Connectors Free Hanging, Panel Mount IDC Connectors IDC Connectors 40 Way Grey Mk Ii Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC) Idc
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Cable mount
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 104483-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Voltage Rating 300 volts
View Details
4 suppliers
Ribbon Cable Connectors - 104893-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Ribbon Cable Connectors - 102160-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers