4-1932000-7 is a DDR3 DIMM 240-position vertical through-hole socket with gold plating, black extractor color, and a tail length of 3.18 mm. It is packaged in tray format and complies with JEDEC industry standards for DDR3 memory interconnects in server, communications, and notebook applications.
240 Pos Vertical DDR3 DIMM Header, 0.039" Pitch, Gold Plated Product overview: 4-1932000-7 from TE Connectivity is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Module Sockets Inline. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 413-4-1932000-7 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 413-4-1932000-7 |
| Product Name | Memory IC and Storage Component |
| Memory Category | SDRAM, DDR3 SDRAM,; DRAM Chip |