TE Connectivity Contacts 4-192038-9

Description
LA3,.25,.006 GOLDPL
Request a Quote Datasheet
Description
LA3,.25,.006 GOLDPL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 4-192038-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
4-192038-9
Contacts 4-192038-9
LA3,.25,.006 GOLDPL

LA3,.25,.006 GOLDPL

Buy Now
Backplane Connector Contacts - A136132-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Contacts
A136132-ND
Backplane Connector Contacts A136132-ND
Contact Gold Power Female Band

Contact Gold Power Female Band

Buy Now Datasheet
La3,.25,.006 Goldpl Rohs Compliant Amp - Te Connectivity - 17H8570 - Newark, An Avnet Company
Chicago, IL, United States
La3,.25,.006 Goldpl Rohs Compliant Amp - Te Connectivity
17H8570
La3,.25,.006 Goldpl Rohs Compliant Amp - Te Connectivity 17H8570
LA3,.25,.006 GOLDPL ROHS COMPLIANT: YES

LA3,.25,.006 GOLDPL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4-192038-9 A136132-ND 17H8570
Product Name Contacts Backplane Connector Contacts La3,.25,.006 Goldpl Rohs Compliant Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male Right Angle Press Fit Connector - 80319R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adaptor - 50 Ohm,
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 1000 volts
View Details