TE Connectivity Connector Contacts 4-192038-8

Description
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 110 Contact Size : 6.35mm Contact Type : Socket Wire Contact Termination Area Plating Material : Silver Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -196 - 200 DEGC  [-321 - 392 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 110 Contact Size : 6.35mm Contact Type : Socket Wire Contact Termination Area Plating Material : Silver Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -196 - 200 DEGC  [-321 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 4-192038-8 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
4-192038-8
Connector Contacts 4-192038-8
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 110 Contact Size : 6.35mm Contact Type : Socket Wire Contact Termination Area Plating Material : Silver Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -196 - 200 DEGC  [-321 - 392 DEGF ]

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 110
  • Contact Size : 6.35mm
  • Contact Type : Socket
  • Wire Contact Termination Area Plating Material : Silver

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -196 - 200 DEGC  [-321 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 4-192038-8
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100503L - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Connector Contacts - 0603-15-2001 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Ring Terminals & Spade Terminals - 1-1627030-2 - TE Connectivity
Specs
Material Nickel
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 103577-4 - TE Connectivity
Specs
Features RoHS
View Details