TE Connectivity Mini Relays 4-1904049-7

Description
Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 30 - 50 Electrical Characteristics Coil Suppression Method : Diode (Cathode 86) Coil Voltage Rating (VDC) : 24 Mechanical Attachment Product Mount Type : Socket
Request a Quote Datasheet
Description
Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 30 - 50 Electrical Characteristics Coil Suppression Method : Diode (Cathode 86) Coil Voltage Rating (VDC) : 24 Mechanical Attachment Product Mount Type : Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Relays - 4-1904049-7 - TE Connectivity
Berwyn, PA, United States
Mini Relays
4-1904049-7
Mini Relays 4-1904049-7
Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 30 - 50 Electrical Characteristics Coil Suppression Method : Diode (Cathode 86) Coil Voltage Rating (VDC) : 24 Mechanical Attachment Product Mount Type : Socket

Contact Features


  • Contact Arrangement : 1 Form C (CO)
  • Contact Current Class (AMP) : 30 - 50

Electrical Characteristics


  • Coil Suppression Method : Diode (Cathode 86)
  • Coil Voltage Rating (VDC) : 24

Mechanical Attachment


  • Product Mount Type : Socket
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 4-1904049-7
Product Name Mini Relays
Approvals EU ELV Compliant with Exemptions; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393240-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393116-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 185 F (-45 to 85 C)
DC Power 1.25 watts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393238-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details