4-1879495-2 -- CRGH0603 5% 680K 0.2W AMP - TE CONNECTIVITY
TE Connectivity
Crgh0603 5% 680K 0.2W Amp - Te Connectivity
4-1879495-2
Description
CRGH0603 5% 680K 0.2W
Description
CRGH0603 5% 680K 0.2W
Suppliers
Crgh0603 5% 680K 0.2W Amp - Te Connectivity
36AC4549
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC4549 |
|
Product Name
|
Crgh0603 5% 680K 0.2W Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Smiths Interconnect, a Molex company
Connector Type
Coaxial Connector; D-Sub Connector; Fibre Channel Connectors
View Details