Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038587-4-1840130-5
Number of Positions Loaded: 16
Termination: Through Hole
Contact Material: Bronze
Number of Contacts: 16
Gender: Female
Length: 15.47 mm
Shielding: Shielded
Housing Material: Thermoplastic
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Black
Number of Ports: 2
Categories: OEM Parts(0-9)
Number of Cores: 8
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: -70 °C
Depth: 34.5 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
ELV: Compliant
Tail Length: 3.3 mm
Preloaded: Yes
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1038587-4-1840130-5 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 4-1840130-5 |