Keystone Electronics Corp. Brass Handle Ferrule 9120

Description
Part Number: 9120 Finish/Plating: Nickel Plate For Diameters: .187 (4.7) Length: .125 (3.2) Material: Brass OD: 5/16 (.312) Style: USB Type A Type: Handle Ferrule
Request a Quote
Description
Part Number: 9120 Finish/Plating: Nickel Plate For Diameters: .187 (4.7) Length: .125 (3.2) Material: Brass OD: 5/16 (.312) Style: USB Type A Type: Handle Ferrule
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

9120 is a brass handle ferrule for instrumentation handles, with a mounting center distance of 5.000 inches (127.0 mm) and a height of 2.000 inches (50.8 mm). It is designed for use with 4-40 threads and has a thread diameter of 0.187 inches (4.7 mm). The ferrule is made of brass with a nickel plating and is paired with aluminum handles that are 6061-T6, black anodized. The ferrule dimensions are 0.281 inches by 0.625 inches (7.2 mm by 15.9 mm) for the round oval profile.

Datasheet Summary
Powered by GS/AI

9120 is a brass handle ferrule for instrumentation handles, with a mounting center distance of 5.000 inches (127.0 mm) and a height of 2.000 inches (50.8 mm). It is designed for use with 4-40 threads and has a thread diameter of 0.187 inches (4.7 mm). The ferrule is made of brass with a nickel plating and is paired with aluminum handles that are 6061-T6, black anodized. The ferrule dimensions are 0.281 inches by 0.625 inches (7.2 mm by 15.9 mm) for the round oval profile.

Suppliers

Company
Product
Description
Supplier Links
Brass Handle Ferrule - 9120 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Brass Handle Ferrule
9120
Brass Handle Ferrule 9120
Part Number: 9120 Finish/Plating: Nickel Plate For Diameters: .187 (4.7) Length: .125 (3.2) Material: Brass OD: 5/16 (.312) Style: USB Type A Type: Handle Ferrule

Part Number: 9120

  • Finish/Plating: Nickel Plate
  • For Diameters: .187 (4.7)
  • Length: .125 (3.2)
  • Material: Brass
  • OD: 5/16 (.312)
  • Style: USB Type A
  • Type: Handle Ferrule
Buy Now Datasheet
Box Accessories - 36-9120-ND - DigiKey
Thief River Falls, MN, United States
Box Accessories
36-9120-ND
Box Accessories 36-9120-ND
FERRULE ROUND HANDLES

FERRULE ROUND HANDLES

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number 9120 36-9120-ND
Product Name Brass Handle Ferrule Box Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Brackets - 36-9202-ND - DigiKey
Keystone Electronics Corp.
View Details
Anvil for 5/32
Keystone Electronics Corp.
View Details
2 suppliers