TE Connectivity DIP Switch 2-2319747-4

Description
Body Features Actuator Color : White Case Color : Black Case Material : High Temperature Nylon Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Three Throw Number of Positions : 9 Number of Switches : 9 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Dimensions Product Height : 4.1 MM  [.161 INCH ] Product Length : 24.02 MM  [.946 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .025 Operating Voltage (VDC) : 24 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 900 Product Type Features Actuator Style : Slide DIP & SIP Switch Type : DIP Sealed Device : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -20 - 85
Request a Quote
Description
Body Features Actuator Color : White Case Color : Black Case Material : High Temperature Nylon Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Three Throw Number of Positions : 9 Number of Switches : 9 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Dimensions Product Height : 4.1 MM  [.161 INCH ] Product Length : 24.02 MM  [.946 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .025 Operating Voltage (VDC) : 24 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 900 Product Type Features Actuator Style : Slide DIP & SIP Switch Type : DIP Sealed Device : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -20 - 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 2-2319747-4 - TE Connectivity
Berwyn, PA, United States
DIP Switch
2-2319747-4
DIP Switch 2-2319747-4
Body Features Actuator Color : White Case Color : Black Case Material : High Temperature Nylon Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Three Throw Number of Positions : 9 Number of Switches : 9 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Dimensions Product Height : 4.1 MM  [.161 INCH ] Product Length : 24.02 MM  [.946 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .025 Operating Voltage (VDC) : 24 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 900 Product Type Features Actuator Style : Slide DIP & SIP Switch Type : DIP Sealed Device : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -20 - 85

Body Features


  • Actuator Color : White
  • Case Color : Black
  • Case Material : High Temperature Nylon
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Three Throw
  • Number of Positions : 9
  • Number of Switches : 9

Contact Features


  • Contact Base Material : Copper Alloy
  • Switch Contact Plating Material : Gold

Dimensions


  • Product Height : 4.1 MM  [.161 INCH ]
  • Product Length : 24.02 MM  [.946 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .025
  • Operating Voltage (VDC) : 24

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 900

Product Type Features


  • Actuator Style : Slide
  • DIP & SIP Switch Type : DIP
  • Sealed Device : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range (DEGC) : -20 - 85
Buy Now

Technical Specifications

  TE Connectivity
Product Category DIP Switches
Product Number 2-2319747-4
Product Name DIP Switch
Actuator Specifications Slide Actuator(s)
Number of Positions Available 9
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Single Pole - Three Throw
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1825537-3 - TE Connectivity
Specs
Number of Positions Available 4
Max Current Rating 0.4000 amps
Max DC Voltage Rating 20 volts
View Details
DIP Switch - 1571983-9 - TE Connectivity
Specs
Actuator Specifications Rocker Actuator(s)
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
5 suppliers
DIP Switches - 450-1935-ND - DigiKey
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
View Details
2 suppliers
DIP Switch - 1571999-4 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
4 suppliers