Configuration Features Multiple Timing Ranges : Without Status Indicator Type : None
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Delay Time : 3 - 30 minutes Time Delay Relay Contact Current Rating (AMP) : 10A@240VAC Type of Control : Knob
Dimensions Dimensions (L x W x H) (Approximate) (INCH) : 4.523 x 2.572 x 2.832
Electrical Characteristics Actuating System : DC Time Delay Relay Input Voltage (VDC) : 125
Mechanical Attachment Time Delay Relay Mounting Type : Mounting Bracket
Operation/Applicatio
n Mode of Operation : On-Delay Option : Two Auxiliary Switches - Instant Transfer
Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay
Termination Features Termination Type : Screw Terminals
Configuration Features
- Multiple Timing Ranges : Without
- Status Indicator Type : None
Contact Features
- Contact Arrangement : 2 Form C, DPDT, 2 C/O
- Delay Time : 3 - 30 minutes
- Time Delay Relay Contact Current Rating (AMP) : 10A@240VAC
- Type of Control : Knob
Dimensions
- Dimensions (L x W x H) (Approximate) (INCH) : 4.523 x 2.572 x 2.832
Electrical Characteristics
- Actuating System : DC
- Time Delay Relay Input Voltage (VDC) : 125
Mechanical Attachment
- Time Delay Relay Mounting Type : Mounting Bracket
Operation/Application
- Mode of Operation : On-Delay
- Option : Two Auxiliary Switches - Instant Transfer
Product Type Features
- Magnetic Blow-Out Device : Without
- Product Category : Electromechanical Relays
- Product Type : Relay
- Relay Type : Time Delay
Termination Features
- Termination Type : Screw Terminals