TE Connectivity Rectangular Wire & Cable Connectors & Housings 4-173977-3

Description
Body Features Primary Product Color : Yellow Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Dimensions Connector Height : 50.8 MM  [2 INCH ] Electrical Characteristics Termination Resistance (MOHM) : 3 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Yellow Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Dimensions Connector Height : 50.8 MM  [2 INCH ] Electrical Characteristics Termination Resistance (MOHM) : 3 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 4-173977-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
4-173977-3
Rectangular Wire & Cable Connectors & Housings 4-173977-3
Body Features Primary Product Color : Yellow Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Dimensions Connector Height : 50.8 MM  [2 INCH ] Electrical Characteristics Termination Resistance (MOHM) : 3 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Yellow

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 2

Dimensions


  • Connector Height : 50.8 MM  [2 INCH ]

Electrical Characteristics


  • Termination Resistance (MOHM) : 3

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Glass-Filled PBT

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Free Hanging, Panel Mount - 4-173977-3-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
4-173977-3-ND
Free Hanging, Panel Mount 4-173977-3-ND
3 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG

3 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG

Buy Now Datasheet
Ct Conn Mt Rec Assy 3P Yellow Amp - Te Connectivity - 18R4241 - Newark, An Avnet Company
Chicago, IL, United States
Ct Conn Mt Rec Assy 3P Yellow Amp - Te Connectivity
18R4241
Ct Conn Mt Rec Assy 3P Yellow Amp - Te Connectivity 18R4241
CT CONN MT REC ASSY 3P YELLOW

CT CONN MT REC ASSY 3P YELLOW

Supplier's Site
Ct Conn Mt Rec Assy 3P Yellow Amp - Te Connectivity - 42AJ3757 - Newark, An Avnet Company
Chicago, IL, United States
Ct Conn Mt Rec Assy 3P Yellow Amp - Te Connectivity
42AJ3757
Ct Conn Mt Rec Assy 3P Yellow Amp - Te Connectivity 42AJ3757
CT CONN MT REC ASSY 3P YELLOW

CT CONN MT REC ASSY 3P YELLOW

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4-173977-3 4-173977-3-ND 18R4241
Product Name Rectangular Wire & Cable Connectors & Housings Free Hanging, Panel Mount Ct Conn Mt Rec Assy 3P Yellow Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1011-349-1205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Connector Accessories - 1734-1010-064-0206-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details