TE Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 4-1734260-4

Description
CONN HEADER SMD 14POS 1.25MM
Description
CONN HEADER SMD 14POS 1.25MM

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
4-1734260-4
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 4-1734260-4
CONN HEADER SMD 14POS 1.25MM

CONN HEADER SMD 14POS 1.25MM

Supplier's Site
Wtb 1.25 Pth 30U
Chicago, IL, United States
Wtb 1.25 Pth 30U" Gld 14 Pos Te Connectivity
22R3037
Wtb 1.25 Pth 30U" Gld 14 Pos Te Connectivity 22R3037
WTB 1.25 PTH 30U" GLD 14 POS

WTB 1.25 PTH 30U" GLD 14 POS

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 4-1734260-4 22R3037
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Wtb 1.25 Pth 30U" Gld 14 Pos Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Solder
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

6+2 Pos. Female 24-28 AWG+12 AWG Cable Conn. Kit, Jackscrews - M80-4C10605F1-00-000-02-325 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers