TE Connectivity Headers & Wire Housings 4-171822-4

Description
EIS REC. HSG 4P-BLUE
Request a Quote Datasheet
Description
EIS REC. HSG 4P-BLUE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 4-171822-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
4-171822-4
Headers & Wire Housings 4-171822-4
EIS REC. HSG 4P-BLUE

EIS REC. HSG 4P-BLUE

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
4-171822-4
Headers & Wire Housings 4-171822-4
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Rectangular Connector Housings - 4-171822-4 - ODG (Origin Data Global)
Shenzhen, China
Rectangular Connector Housings
4-171822-4
Rectangular Connector Housings 4-171822-4
CONN RCPT HSG 4POS 2.50MM

CONN RCPT HSG 4POS 2.50MM

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 4-171822-4 4-171822-4
Product Name Headers & Wire Housings Rectangular Connector Housings
Product Type IC Headers PCB Receptacles; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
IC Socket Adapters - 2651073 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details