TE Connectivity Automotive Terminals 4-1703930-3

Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .5mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 3 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : .95 - 1.3 MM  [.04 - .051 INCH ] Wire Size (MMSQ) : .22 - .35 Wire Size (AWG) : 24 - 22 Wire Size Search (AWG) : 22, 23, 24 Wire Size Search (MMSQ) : .2, .25, .3 Industry Standards Compatible With Agency/Standards Products : LV214 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Automatic Component Insertion per Version 5.0 (March 2018) Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 17000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 140 DEGC , 150 DEGC , 80 DEGC , 145 DEGC , 85 DEGC , 105 DEGC , 125 DEGC , 110 DEGC , 100 DEGC , 90 DEGC , 120 DEGC , 130 DEGC  [257 DEGF , 194 DEGF , 302 DEGF , 248 DEGF , 221 DEGF , 284 DEGF , 230 DEGF , 212 DEGF , 293 DEGF , 266 DEGF , 185 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .5mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 3 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : .95 - 1.3 MM  [.04 - .051 INCH ] Wire Size (MMSQ) : .22 - .35 Wire Size (AWG) : 24 - 22 Wire Size Search (AWG) : 22, 23, 24 Wire Size Search (MMSQ) : .2, .25, .3 Industry Standards Compatible With Agency/Standards Products : LV214 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Automatic Component Insertion per Version 5.0 (March 2018) Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 17000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 140 DEGC , 150 DEGC , 80 DEGC , 145 DEGC , 85 DEGC , 105 DEGC , 125 DEGC , 110 DEGC , 100 DEGC , 90 DEGC , 120 DEGC , 130 DEGC  [257 DEGF , 194 DEGF , 302 DEGF , 248 DEGF , 221 DEGF , 284 DEGF , 230 DEGF , 212 DEGF , 293 DEGF , 266 DEGF , 185 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 4-1703930-3 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
4-1703930-3
Automotive Terminals 4-1703930-3
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .5mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 3 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : .95 - 1.3 MM  [.04 - .051 INCH ] Wire Size (MMSQ) : .22 - .35 Wire Size (AWG) : 24 - 22 Wire Size Search (AWG) : 22, 23, 24 Wire Size Search (MMSQ) : .2, .25, .3 Industry Standards Compatible With Agency/Standards Products : LV214 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Automatic Component Insertion per Version 5.0 (March 2018) Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 17000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 140 DEGC , 150 DEGC , 80 DEGC , 145 DEGC , 85 DEGC , 105 DEGC , 125 DEGC , 110 DEGC , 100 DEGC , 90 DEGC , 120 DEGC , 130 DEGC  [257 DEGF , 194 DEGF , 302 DEGF , 248 DEGF , 221 DEGF , 284 DEGF , 230 DEGF , 212 DEGF , 293 DEGF , 266 DEGF , 185 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : .5mm
  • Crimp Type : F-Crimp
  • Interface Plating : Gold (Au)
  • Mating Tab Thickness : .4 MM  [.016 INCH ]
  • Mating Tab Width : .5 MM  [.02 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 3
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : .95 - 1.3 MM  [.04 - .051 INCH ]
  • Wire Size (MMSQ) : .22 - .35
  • Wire Size (AWG) : 24 - 22
  • Wire Size Search (AWG) : 22, 23, 24
  • Wire Size Search (MMSQ) : .2, .25, .3

Industry Standards


  • Compatible With Agency/Standards Products : LV214

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Conforms to Automation Guideline : Yes, KOMAX Automatic Component Insertion per Version 5.0 (March 2018)

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 17000

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 140 DEGC , 150 DEGC , 80 DEGC , 145 DEGC , 85 DEGC , 105 DEGC , 125 DEGC , 110 DEGC , 100 DEGC , 90 DEGC , 120 DEGC , 130 DEGC  [257 DEGF , 194 DEGF , 302 DEGF , 248 DEGF , 221 DEGF , 284 DEGF , 230 DEGF , 212 DEGF , 293 DEGF , 266 DEGF , 185 DEGF , 176 DEGF ]
  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 4-1703930-3
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Contacts - 3886188P - RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Phosphor Bronze
Plating / Coating Tin; Tin
View Details
2 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FSA-0016-0005-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Automotive Terminals - 1-1241408-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details