TE Connectivity Power Inductors 4-1676953-4

Description
Dimensions Product Height : 3.8 MM  [.149 INCH ] Product Length : 10 MM  [.393 INCH ] Product Width : 10 MM  [.393 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 900 DC Resistance (OHM) : .48 Inductance (MICHEN) : 150 Passive Component Tolerance (PCT) : 30 Operation/Applicatio n Shielded : Yes Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 3.8 MM  [.149 INCH ] Product Length : 10 MM  [.393 INCH ] Product Width : 10 MM  [.393 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 900 DC Resistance (OHM) : .48 Inductance (MICHEN) : 150 Passive Component Tolerance (PCT) : 30 Operation/Applicatio n Shielded : Yes Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 4-1676953-4 - TE Connectivity
Berwyn, PA, United States
Power Inductors
4-1676953-4
Power Inductors 4-1676953-4
Dimensions Product Height : 3.8 MM  [.149 INCH ] Product Length : 10 MM  [.393 INCH ] Product Width : 10 MM  [.393 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 900 DC Resistance (OHM) : .48 Inductance (MICHEN) : 150 Passive Component Tolerance (PCT) : 30 Operation/Applicatio n Shielded : Yes Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Dimensions


  • Product Height : 3.8 MM  [.149 INCH ]
  • Product Length : 10 MM  [.393 INCH ]
  • Product Width : 10 MM  [.393 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 900
  • DC Resistance (OHM) : .48
  • Inductance (MICHEN) : 150
  • Passive Component Tolerance (PCT) : 30

Operation/Application


  • Shielded : Yes

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Inductors, Chokes & Coils - 4-1676953-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Inductors, Chokes & Coils
4-1676953-4
Inductors, Chokes & Coils 4-1676953-4
Inductor

Inductor

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 4-1676953-4 4-1676953-4
Product Name Power Inductors Inductors, Chokes & Coils
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 150 microH
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-2176738-2 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0043 microH
View Details
Chokes - 1-1879855-3 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 120 ohms
View Details
High Frequency & RF Inductors - 1-1624110-1 - TE Connectivity
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Power Inductors - 1-2176782-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 4.7 microH
View Details