TE Connectivity Power Inductors 4-1676952-4

Description
Dimensions Passive Component Dimensions (MM) : 7 x 7 Electrical Characteristics Current Rating (Max) (MAMP) : 400 DC Resistance (OHM) : .73 Inductance (MICHEN) : 330 Passive Component Tolerance (PCT) : 20 Operation/Applicatio n Shielded : Yes Other Inductor Quality Factor : 65 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -25 - 105
Request a Quote
Description
Dimensions Passive Component Dimensions (MM) : 7 x 7 Electrical Characteristics Current Rating (Max) (MAMP) : 400 DC Resistance (OHM) : .73 Inductance (MICHEN) : 330 Passive Component Tolerance (PCT) : 20 Operation/Applicatio n Shielded : Yes Other Inductor Quality Factor : 65 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -25 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 4-1676952-4 - TE Connectivity
Berwyn, PA, United States
Power Inductors
4-1676952-4
Power Inductors 4-1676952-4
Dimensions Passive Component Dimensions (MM) : 7 x 7 Electrical Characteristics Current Rating (Max) (MAMP) : 400 DC Resistance (OHM) : .73 Inductance (MICHEN) : 330 Passive Component Tolerance (PCT) : 20 Operation/Applicatio n Shielded : Yes Other Inductor Quality Factor : 65 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -25 - 105

Dimensions


  • Passive Component Dimensions (MM) : 7 x 7

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 400
  • DC Resistance (OHM) : .73
  • Inductance (MICHEN) : 330
  • Passive Component Tolerance (PCT) : 20

Operation/Application


  • Shielded : Yes

Other


  • Inductor Quality Factor : 65

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 4-1676952-4
Product Name Power Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 330 microH
Inductance Tolerance 20 (+/- %)
DCR 0.7300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

10A 9.5mH 1.77uF Inductor and Choke - 166-10ET1 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 9500 microH
Standards and Certifications RoHS
View Details
Power Inductors - 1-2176782-9 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 47 microH
View Details
Chokes - 1879855-3 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.1500 ohms
Impedance 60 ohms
View Details
High Frequency & RF Inductors - 1-1879023-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0680 microH
View Details
2 suppliers