4-1676480-2 -- CRG0402 1% 2K0 AMP - TE CONNECTIVITY
TE Connectivity
Crg0402 1% 2K0 Amp - Te Connectivity
4-1676480-2
Description
CRG0402 1% 2K0
Description
CRG0402 1% 2K0
Suppliers
Crg0402 1% 2K0 Amp - Te Connectivity
42AJ3745
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
42AJ3745 |
|
Product Name
|
Crg0402 1% 2K0 Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers