TE Connectivity Power Inductors 4-1625812-1

Description
Dimensions Product Height : 6 MM  [.236 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 12.7 MM  [.5 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 550 DC Resistance (OHM) : .87 Inductance (MICHEN) : 470 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : Yes Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 6 MM  [.236 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 12.7 MM  [.5 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 550 DC Resistance (OHM) : .87 Inductance (MICHEN) : 470 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : Yes Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 4-1625812-1 - TE Connectivity
Berwyn, PA, United States
Power Inductors
4-1625812-1
Power Inductors 4-1625812-1
Dimensions Product Height : 6 MM  [.236 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 12.7 MM  [.5 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 550 DC Resistance (OHM) : .87 Inductance (MICHEN) : 470 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : Yes Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]

Dimensions


  • Product Height : 6 MM  [.236 INCH ]
  • Product Length : 12.7 MM  [.5 INCH ]
  • Product Width : 12.7 MM  [.5 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 550
  • DC Resistance (OHM) : .87
  • Inductance (MICHEN) : 470
  • Passive Component Tolerance (PCT) : 10

Operation/Application


  • Shielded : Yes

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Buy Now Datasheet
Inductors, Chokes & Coils - 4-1625812-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Inductors, Chokes & Coils
4-1625812-1
Inductors, Chokes & Coils 4-1625812-1
Inductor

Inductor

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 4-1625812-1 4-1625812-1
Product Name Power Inductors Inductors, Chokes & Coils
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 470 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624112-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0390 microH
View Details
2 suppliers
Chokes - 1-1879855-4 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.6000 ohms
Impedance 220 ohms
View Details
Molded SMD Inductors - 2176737-6 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0016 microH
View Details
Power Inductors - 1-2176782-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 15 microH
View Details