TE Connectivity Power Inductors 4-1624121-4

Description
Dimensions Passive Component Dimensions (MM) : 5.5 x 9.5 Electrical Characteristics Current Rating (Max) (MAMP) : 660 DC Resistance (OHM) : .73 Inductance (MICHEN) : 220 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Other Inductor Quality Factor : 12 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -25 - 105
Request a Quote
Description
Dimensions Passive Component Dimensions (MM) : 5.5 x 9.5 Electrical Characteristics Current Rating (Max) (MAMP) : 660 DC Resistance (OHM) : .73 Inductance (MICHEN) : 220 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Other Inductor Quality Factor : 12 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -25 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 4-1624121-4 - TE Connectivity
Berwyn, PA, United States
Power Inductors
4-1624121-4
Power Inductors 4-1624121-4
Dimensions Passive Component Dimensions (MM) : 5.5 x 9.5 Electrical Characteristics Current Rating (Max) (MAMP) : 660 DC Resistance (OHM) : .73 Inductance (MICHEN) : 220 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Other Inductor Quality Factor : 12 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -25 - 105

Dimensions


  • Passive Component Dimensions (MM) : 5.5 x 9.5

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 660
  • DC Resistance (OHM) : .73
  • Inductance (MICHEN) : 220
  • Passive Component Tolerance (PCT) : 10

Operation/Application


  • Shielded : No

Other


  • Inductor Quality Factor : 12

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 4-1624121-4
Product Name Power Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 220 microH
Inductance Tolerance 10 (+/- %)
DCR 0.7300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1624097-4 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 1 microH
View Details
3 suppliers
High Frequency & RF Inductors - 2-1624113-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0280 microH
View Details
2 suppliers
Molded SMD Inductors - 2176737-6 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0016 microH
View Details
Power Inductors - 1-2176784-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 47 microH
View Details