4-1623732-6 -- BCHE 7 W 5R6 10% AMP - TE CONNECTIVITY
TE Connectivity
Bche 7 W 5R6 10% Amp - Te Connectivity
4-1623732-6
Description
BCHE 7 W 5R6 10%
Description
BCHE 7 W 5R6 10%
Suppliers
Bche 7 W 5R6 10% Amp - Te Connectivity
36AC4392
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC4392 |
|
Product Name
|
Bche 7 W 5R6 10% Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Termination
IDC / IDT
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
View Details