TE Connectivity High Voltage Relays 4-1618278-3

Description
Configuration Features Power Switching : Yes Contact Features Contact Arrangement : 1 Form C, SPDT Contact Current Rating (AMP) : 50 Electrical Characteristics Coil Resistance (OHM) : 3500 Contact Voltage Rating (VDC) : 15 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Slots Product Type Features RF Rated : Yes Termination Features Coil Termination Connection Type : Turret Terminals High Voltage Connection (Power) : Terminals Terminal Configuration : Bifurcated Terminals
Request a Quote
Description
Configuration Features Power Switching : Yes Contact Features Contact Arrangement : 1 Form C, SPDT Contact Current Rating (AMP) : 50 Electrical Characteristics Coil Resistance (OHM) : 3500 Contact Voltage Rating (VDC) : 15 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Slots Product Type Features RF Rated : Yes Termination Features Coil Termination Connection Type : Turret Terminals High Voltage Connection (Power) : Terminals Terminal Configuration : Bifurcated Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Voltage Relays - 4-1618278-3 - TE Connectivity
Berwyn, PA, United States
High Voltage Relays
4-1618278-3
High Voltage Relays 4-1618278-3
Configuration Features Power Switching : Yes Contact Features Contact Arrangement : 1 Form C, SPDT Contact Current Rating (AMP) : 50 Electrical Characteristics Coil Resistance (OHM) : 3500 Contact Voltage Rating (VDC) : 15 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Slots Product Type Features RF Rated : Yes Termination Features Coil Termination Connection Type : Turret Terminals High Voltage Connection (Power) : Terminals Terminal Configuration : Bifurcated Terminals

Configuration Features


  • Power Switching : Yes

Contact Features


  • Contact Arrangement : 1 Form C, SPDT
  • Contact Current Rating (AMP) : 50

Electrical Characteristics


  • Coil Resistance (OHM) : 3500
  • Contact Voltage Rating (VDC) : 15

Mechanical Attachment


  • Product Mount Type : Panel
  • Product Mounting Feature Type : Flange with Mounting Slots

Product Type Features


  • RF Rated : Yes

Termination Features


  • Coil Termination Connection Type : Turret Terminals
  • High Voltage Connection (Power) : Terminals
  • Terminal Configuration : Bifurcated Terminals
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 4-1618278-3
Product Name High Voltage Relays
Relay Type High Voltage Relay
Unlock Full Specs
to access all available technical data