TE Connectivity 3-Phase Filters 4-1609969-3

Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 40 Leakage Current (Max) (230VAC, 50Hz) : 6 Operating Voltage (VAC) : 520 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote Datasheet
Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 40 Leakage Current (Max) (230VAC, 50Hz) : 6 Operating Voltage (VAC) : 520 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 4-1609969-3 - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
4-1609969-3
3-Phase Filters 4-1609969-3
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 40 Leakage Current (Max) (230VAC, 50Hz) : 6 Operating Voltage (VAC) : 520 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85

Configuration Features


  • Wiring Configuration : DELTA (3 wire + ground)

Electrical Characteristics


  • Current Rating (AMP) : 40
  • Leakage Current (Max) (230VAC, 50Hz) : 6
  • Operating Voltage (VAC) : 520

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : Terminal Block
  • Output Termination Type : Terminal Block

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 85
Buy Now Datasheet
Power Line Filter, 3 Phase, 40A, 520Vac Rohs Compliant Corcom Te Connectivity - 12AJ7577 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 40A, 520Vac Rohs Compliant Corcom Te Connectivity
12AJ7577
Power Line Filter, 3 Phase, 40A, 520Vac Rohs Compliant Corcom Te Connectivity 12AJ7577
POWER LINE FILTER, 3 PHASE, 40A, 520VAC ROHS COMPLIANT: YES

POWER LINE FILTER, 3 PHASE, 40A, 520VAC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 4-1609969-3 12AJ7577
Product Name 3-Phase Filters Power Line Filter, 3 Phase, 40A, 520Vac Rohs Compliant Corcom Te Connectivity
Filter Type Three Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-15KESS6BFPWDM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
3-Phase Filters - 1-1609969-4 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 60 amps
View Details
2 suppliers
Power Line Filter Modules - 174-100KEMS10BBSDHM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
Power Entry Module, Male, 15A; Connector Type Corcom Te Connectivity - 60R5562 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details