TE Connectivity Cable Ties 4-160975-1

Description
Body Features Primary Product Color : Natural Primary Product Material : Polyamide 6.6 GF Dimensions Compatible Cable Bundle Diameter Range : 50 MM  [1.97 INCH ] Product Length : 204 MM  [7.9 INCH ] Product Thickness : 1.3 MM  [.051 INCH ] Product Width : 5 MM  [.196 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 49.5 Tensile Strength (NEWT) : 220
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Polyamide 6.6 GF Dimensions Compatible Cable Bundle Diameter Range : 50 MM  [1.97 INCH ] Product Length : 204 MM  [7.9 INCH ] Product Thickness : 1.3 MM  [.051 INCH ] Product Width : 5 MM  [.196 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 49.5 Tensile Strength (NEWT) : 220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 4-160975-1 - TE Connectivity
Berwyn, PA, United States
Cable Ties
4-160975-1
Cable Ties 4-160975-1
Body Features Primary Product Color : Natural Primary Product Material : Polyamide 6.6 GF Dimensions Compatible Cable Bundle Diameter Range : 50 MM  [1.97 INCH ] Product Length : 204 MM  [7.9 INCH ] Product Thickness : 1.3 MM  [.051 INCH ] Product Width : 5 MM  [.196 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 49.5 Tensile Strength (NEWT) : 220

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Polyamide 6.6 GF

Dimensions


  • Compatible Cable Bundle Diameter Range : 50 MM  [1.97 INCH ]
  • Product Length : 204 MM  [7.9 INCH ]
  • Product Thickness : 1.3 MM  [.051 INCH ]
  • Product Width : 5 MM  [.196 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Cable Tie Style : Standard
  • Tensile Strength (LBF) : 49.5
  • Tensile Strength (NEWT) : 220
Buy Now Datasheet
Cable Ties and Zip Ties - A116678-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
A116678-ND
Cable Ties and Zip Ties A116678-ND
"Standard, Locking Natural 1.97"" (50.00mm) 0.197"" (5.00mm)"

"Standard, Locking Natural 1.97"" (50.00mm) 0.197"" (5.00mm)"

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Ties Cable Ties
Product Number 4-160975-1 A116678-ND
Product Name Cable Ties Cable Ties and Zip Ties
Material Polyamide 6.6 GF
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-604774-9 - TE Connectivity
Specs
Material Nylon
Length 15.43 inch (392 mm)
View Details
2 suppliers
Cable Ties - 2-604772-0 - TE Connectivity
Specs
Material Nylon
Length 7.95 inch (202 mm)
View Details
2 suppliers