TE Connectivity Cable Assembly 4-160970-1

Description
Cable Ties CABLE TY 200X2.6 NAT Product overview: 4-160970-1 from TE Connectivity AMP Connectors is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-4-160970-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cable Ties CABLE TY 200X2.6 NAT Product overview: 4-160970-1 from TE Connectivity AMP Connectors is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-4-160970-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 482-4-160970-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
482-4-160970-1
Cable Assembly 482-4-160970-1
Cable Ties CABLE TY 200X2.6 NAT Product overview: 4-160970-1 from TE Connectivity AMP Connectors is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-4-160970-1 can be used for catalog matching and distributor lookup.

Cable Ties CABLE TY 200X2.6 NAT Product overview: 4-160970-1 from TE Connectivity AMP Connectors is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-4-160970-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
cable ties - 4-160970-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
cable ties
4-160970-1
cable ties 4-160970-1
CABLE TY 200X2.6 NAT

CABLE TY 200X2.6 NAT

Buy Now
Swedesboro, NJ, United States
cable ties
4-160970-1
cable ties 4-160970-1
cable ties

cable ties

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 482-4-160970-1 4-160970-1
Product Name Cable Assembly cable ties
Cable Length 0.6583 ft (2.01 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male to Male cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3037/202-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers