TE Connectivity Power Entry Modules 4-1609134-7

Description
Body Features Product Orientation : Vertical Electrical Characteristics Current Rating (AMP) : 20 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filter Connector Type : IEC 60320-1 C-20 Filter Type : Power Line Filtering Requirements : Filtered Output Termination Type : .250" FASTON
Request a Quote Datasheet
Description
Body Features Product Orientation : Vertical Electrical Characteristics Current Rating (AMP) : 20 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filter Connector Type : IEC 60320-1 C-20 Filter Type : Power Line Filtering Requirements : Filtered Output Termination Type : .250" FASTON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules - 4-1609134-7 - TE Connectivity
Berwyn, PA, United States
Power Entry Modules
4-1609134-7
Power Entry Modules 4-1609134-7
Body Features Product Orientation : Vertical Electrical Characteristics Current Rating (AMP) : 20 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filter Connector Type : IEC 60320-1 C-20 Filter Type : Power Line Filtering Requirements : Filtered Output Termination Type : .250" FASTON

Body Features


  • Product Orientation : Vertical

Electrical Characteristics


  • Current Rating (AMP) : 20
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Panel Mount Feature Type : Flange

Product Type Features


  • Filter Connector Type : IEC 60320-1 C-20
  • Filter Type : Power Line
  • Filtering Requirements : Filtered
  • Output Termination Type : .250" FASTON
Buy Now Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - CCM1919-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
CCM1919-ND
Power Entry Connectors - Inlets, Outlets, Modules CCM1919-ND
PWR ENT RCPT IEC320-C20 PANEL QC

PWR ENT RCPT IEC320-C20 PANEL QC

Buy Now Datasheet
AC Power Entry Modules - 4-1609134-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
AC Power Entry Modules
4-1609134-7
AC Power Entry Modules 4-1609134-7
PEM OTHER

PEM OTHER

Buy Now
AC Power Entry Modules - 4-1609134-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
AC Power Entry Modules
4-1609134-7
AC Power Entry Modules 4-1609134-7
Power Entry Others

Power Entry Others

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Power Connectors Power Connectors Power Connectors
Product Number 4-1609134-7 CCM1919-ND 4-1609134-7
Product Name Power Entry Modules Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Applications Residential
Standards / Certifications RoHS UL; CSA; VDE; CSA, UL, VDE
Voltage Rating 250 volts 250 volts
Device Type Power Entry Module Power Entry Module
Configuration IEC; Other
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 1-6609943-7 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Power Entry Modules - 2-6609929-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 115 to 230 volts
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - CCM2128-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers