TE Connectivity Power Entry Modules 2-6609929-2

Description
Body Features Filter Shield Type : None Product Orientation : Vertical Configuration Features Extender Options : None Fuse Options : Dual Dimensions Panel Thickness (Recommended) : .79 - 2 MM  [.031 - .079 INCH ] Electrical Characteristics Current Rating (AMP) : 6 Input Voltage Selection : Dual AC (Series/Parallel) Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5 Operating Voltage (VAC) : 230, 115 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filter Connector Type : IEC 60320-1 C-14 Filter Switch Type : DPST Filter Type : Power Entry (Filtered/Unfiltered ) Filtering Requirements : Filtered Ground Choke Option : No Level Of Filtering : Inductor & Capacitor Output Termination Type : .187" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet
Description
Body Features Filter Shield Type : None Product Orientation : Vertical Configuration Features Extender Options : None Fuse Options : Dual Dimensions Panel Thickness (Recommended) : .79 - 2 MM  [.031 - .079 INCH ] Electrical Characteristics Current Rating (AMP) : 6 Input Voltage Selection : Dual AC (Series/Parallel) Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5 Operating Voltage (VAC) : 230, 115 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filter Connector Type : IEC 60320-1 C-14 Filter Switch Type : DPST Filter Type : Power Entry (Filtered/Unfiltered ) Filtering Requirements : Filtered Ground Choke Option : No Level Of Filtering : Inductor & Capacitor Output Termination Type : .187" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules - 2-6609929-2 - TE Connectivity
Berwyn, PA, United States
Power Entry Modules
2-6609929-2
Power Entry Modules 2-6609929-2
Body Features Filter Shield Type : None Product Orientation : Vertical Configuration Features Extender Options : None Fuse Options : Dual Dimensions Panel Thickness (Recommended) : .79 - 2 MM  [.031 - .079 INCH ] Electrical Characteristics Current Rating (AMP) : 6 Input Voltage Selection : Dual AC (Series/Parallel) Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5 Operating Voltage (VAC) : 230, 115 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filter Connector Type : IEC 60320-1 C-14 Filter Switch Type : DPST Filter Type : Power Entry (Filtered/Unfiltered ) Filtering Requirements : Filtered Ground Choke Option : No Level Of Filtering : Inductor & Capacitor Output Termination Type : .187" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]

Body Features


  • Filter Shield Type : None
  • Product Orientation : Vertical

Configuration Features


  • Extender Options : None
  • Fuse Options : Dual

Dimensions


  • Panel Thickness (Recommended) : .79 - 2 MM  [.031 - .079 INCH ]

Electrical Characteristics


  • Current Rating (AMP) : 6
  • Input Voltage Selection : Dual AC (Series/Parallel)
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5
  • Operating Voltage (VAC) : 230, 115

Mechanical Attachment


  • Panel Mount Feature Type : Flange

Product Type Features


  • Filter Connector Type : IEC 60320-1 C-14
  • Filter Switch Type : DPST
  • Filter Type : Power Entry (Filtered/Unfiltered)
  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Level Of Filtering : Inductor & Capacitor
  • Output Termination Type : .187" FASTON

Usage Conditions


  • Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Buy Now Datasheet
AC Power Entry Modules - 2-6609929-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
AC Power Entry Modules
2-6609929-2
AC Power Entry Modules 2-6609929-2
C2236

C2236

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Power Connectors Power Connectors
Product Number 2-6609929-2 2-6609929-2
Product Name Power Entry Modules AC Power Entry Modules
Applications Residential
Standards / Certifications RoHS
Voltage Rating 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2512537-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2512494-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
AC Power Entry Modules - 1-6609962-7 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Power Entry Modules - 1-6609008-5 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
3 suppliers