Configuration Features Wiring Configuration : DELTA (3 wire + ground)
Electrical Characteristics Current Rating (AMP) : 1600 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 270 Operating Voltage (VAC) : 520
Mechanical Attachment Product Mount Type : Chassis Mount
Product Type Features Filtering Requirements : Filtered Input Termination Type : Busbar Output Termination Type : Busbar
Usage Conditions Operating Temperature Range (DEGC) : -10 - 50
Configuration Features
- Wiring Configuration : DELTA (3 wire + ground)
Electrical Characteristics
- Current Rating (AMP) : 1600
- Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 270
- Operating Voltage (VAC) : 520
Mechanical Attachment
- Product Mount Type : Chassis Mount
Product Type Features
- Filtering Requirements : Filtered
- Input Termination Type : Busbar
- Output Termination Type : Busbar
Usage Conditions
- Operating Temperature Range (DEGC) : -10 - 50