TE Connectivity Filter, Outlet, 10A; Capacitance Corcom Te Connectivity 10EBF1

Description
FILTER, OUTLET, 10A; Capacitance:48500pF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:350µH; Leakage Current Max:190µA; Product Range:EBF Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FILTER, OUTLET, 10A; Capacitance:48500pF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:350µH; Leakage Current Max:190µA; Product Range:EBF Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Outlet, 10A; Capacitance Corcom Te Connectivity - 98K5199 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Outlet, 10A; Capacitance Corcom Te Connectivity
98K5199
Filter, Outlet, 10A; Capacitance Corcom Te Connectivity 98K5199
FILTER, OUTLET, 10A; Capacitance:48500pF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:350µH; Leakage Current Max:190µA; Product Range:EBF Series; SVHC:No SVHC RoHS Compliant: Yes

FILTER, OUTLET, 10A; Capacitance:48500pF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:350µH; Leakage Current Max:190µA; Product Range:EBF Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 98K5199
Product Name Filter, Outlet, 10A; Capacitance Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2136959 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details
Power Entry Plug, 2 Pole, 10A, 250Vac; Connector Type Schurter - 92F7988 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 6 amps
View Details
Power Line EMC Filters - FQB020ADC-007-S - TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile, PCB
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL60950-1, CSA60950-1, IEC60950-1
Rated Voltage 40 volts
View Details
3 suppliers