TE Connectivity Single Phase Filters 4-1609090-0

Description
Electrical Characteristics Current Rating (AMP) : 16 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .76 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 1.27 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Threaded Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : .250" FASTON Output Termination Type : RAST 5 Interface Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 16 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .76 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 1.27 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Threaded Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : .250" FASTON Output Termination Type : RAST 5 Interface Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 4-1609090-0 - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
4-1609090-0
Single Phase Filters 4-1609090-0
Electrical Characteristics Current Rating (AMP) : 16 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .76 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 1.27 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Threaded Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : .250" FASTON Output Termination Type : RAST 5 Interface Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Electrical Characteristics


  • Current Rating (AMP) : 16
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .76
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 1.27
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Panel Mount Feature Type : Threaded

Product Type Features


  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Input Termination Type : .250" FASTON
  • Output Termination Type : RAST 5 Interface

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 4-1609090-0
Product Name Single Phase Filters
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

DC Filters - 1-2443555-5 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 600 amps
View Details
3 suppliers
Rfi Power Line Filter, 15A, 5Ua; Current Rating Corcom Te Connectivity - 88K2408 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
Power Entry Module, Male, 15A; Connector Type Corcom Te Connectivity - 60R5560 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
Single Phase Filters - 1-1609034-5 - TE Connectivity
Specs
Filter Type Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 10 amps
View Details
3 suppliers