TE Connectivity DC Filters 4-1609075-9

Description
Electrical Characteristics DC Filter Current Rating (AMP) : 60 DC Filter Voltage (Max) (VDC) : 300 Mechanical Attachment Filter Mount Style : Snap-In Product Type Features Filtering Requirements : Unfiltered Input Termination Type : DA or DCB connector Output Orientation : Straight Output Termination Type : Wire Leads Usage Conditions Operating Temperature Range (DEGC) : -10 - 55
Request a Quote
Description
Electrical Characteristics DC Filter Current Rating (AMP) : 60 DC Filter Voltage (Max) (VDC) : 300 Mechanical Attachment Filter Mount Style : Snap-In Product Type Features Filtering Requirements : Unfiltered Input Termination Type : DA or DCB connector Output Orientation : Straight Output Termination Type : Wire Leads Usage Conditions Operating Temperature Range (DEGC) : -10 - 55
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Filters - 4-1609075-9 - TE Connectivity
Berwyn, PA, United States
DC Filters
4-1609075-9
DC Filters 4-1609075-9
Electrical Characteristics DC Filter Current Rating (AMP) : 60 DC Filter Voltage (Max) (VDC) : 300 Mechanical Attachment Filter Mount Style : Snap-In Product Type Features Filtering Requirements : Unfiltered Input Termination Type : DA or DCB connector Output Orientation : Straight Output Termination Type : Wire Leads Usage Conditions Operating Temperature Range (DEGC) : -10 - 55

Electrical Characteristics


  • DC Filter Current Rating (AMP) : 60
  • DC Filter Voltage (Max) (VDC) : 300

Mechanical Attachment


  • Filter Mount Style : Snap-In

Product Type Features


  • Filtering Requirements : Unfiltered
  • Input Termination Type : DA or DCB connector
  • Output Orientation : Straight
  • Output Termination Type : Wire Leads

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 55
Buy Now

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 4-1609075-9
Product Name DC Filters
Filter Type DC
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-2405080-1 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 80 amps
View Details
2 suppliers
DC Filters - 1-2443554-1 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 450 amps
View Details
3 suppliers
Emi/rfi Power Line Filter, 10A, 250Ua; Voltage Rating Corcom Te Connectivity - 88M0990 - Newark, An Avnet Company
Specs
Filter Type Single Phase
Standards and Certifications RoHS
Rated Voltage 250 volts
View Details