TE Connectivity Emi/rfi Power Line Filter, 10A, 250Ua; Voltage Rating Corcom Te Connectivity 10ERK1

Description
EMI/RFI POWER LINE FILTER, 10A, 250UA; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; Product Range:CORCOM RK Series; Capacitance:0.741µF; Filter Terminals:Quick Connect; Filter Type:EMI, RFI RoHS Compliant: Yes
Description
EMI/RFI POWER LINE FILTER, 10A, 250UA; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; Product Range:CORCOM RK Series; Capacitance:0.741µF; Filter Terminals:Quick Connect; Filter Type:EMI, RFI RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Emi/rfi Power Line Filter, 10A, 250Ua; Voltage Rating Corcom Te Connectivity - 88M0990 - Newark, An Avnet Company
Chicago, IL, United States
Emi/rfi Power Line Filter, 10A, 250Ua; Voltage Rating Corcom Te Connectivity
88M0990
Emi/rfi Power Line Filter, 10A, 250Ua; Voltage Rating Corcom Te Connectivity 88M0990
EMI/RFI POWER LINE FILTER, 10A, 250UA; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; Product Range:CORCOM RK Series; Capacitance:0.741µF; Filter Terminals:Quick Connect; Filter Type:EMI, RFI RoHS Compliant: Yes

EMI/RFI POWER LINE FILTER, 10A, 250UA; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; Product Range:CORCOM RK Series; Capacitance:0.741µF; Filter Terminals:Quick Connect; Filter Type:EMI, RFI RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 88M0990
Product Name Emi/rfi Power Line Filter, 10A, 250Ua; Voltage Rating Corcom Te Connectivity
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter Modules - 486-3-137-021-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
Power Line EMC Filters - RTHN-2040 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 250 volts
View Details
2 suppliers