TE Connectivity Magnet Wire Terminals 4-1601112-2

Description
Body Features Compatible With Cavity Size : 1601425 Contact Features Contact Underplating Material : Copper Magnet Wire Terminal Type : Tab Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 18 - 34 Magnet Wire Size (MM) : .16 - 1.02 Product Length : 31.5 MM  [1.24 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 31.5 MM  [1.24 INCH ] Mechanical Attachment Mating Retention Type : Barbs Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Bag/Box Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : SIAMEZE IDC Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Compatible With Cavity Size : 1601425 Contact Features Contact Underplating Material : Copper Magnet Wire Terminal Type : Tab Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 18 - 34 Magnet Wire Size (MM) : .16 - 1.02 Product Length : 31.5 MM  [1.24 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 31.5 MM  [1.24 INCH ] Mechanical Attachment Mating Retention Type : Barbs Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Bag/Box Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : SIAMEZE IDC Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 4-1601112-2 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
4-1601112-2
Magnet Wire Terminals 4-1601112-2
Body Features Compatible With Cavity Size : 1601425 Contact Features Contact Underplating Material : Copper Magnet Wire Terminal Type : Tab Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 18 - 34 Magnet Wire Size (MM) : .16 - 1.02 Product Length : 31.5 MM  [1.24 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 31.5 MM  [1.24 INCH ] Mechanical Attachment Mating Retention Type : Barbs Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Bag/Box Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : SIAMEZE IDC Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Compatible With Cavity Size : 1601425

Contact Features


  • Contact Underplating Material : Copper
  • Magnet Wire Terminal Type : Tab
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Magnet Wire Size (AWG) : 18 - 34
  • Magnet Wire Size (MM) : .16 - 1.02
  • Product Length : 31.5 MM  [1.24 INCH ]
  • Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ]
  • Terminal Height : 31.5 MM  [1.24 INCH ]

Mechanical Attachment


  • Mating Retention Type : Barbs

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire, Solid

Termination Features


  • Termination Method to Wire & Cable : SIAMEZE IDC

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 4-1601112-2
Product Name Magnet Wire Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals & Spade Terminals - 1-1377172-4 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
Quick Disconnects - 1-1627081-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 22 AWG
View Details
Quick Disconnects - 1-100645-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
2 suppliers
Splices - 028833-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details