TE Connectivity Magnet Wire Terminals 4-1601082-2

Description
Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM  [.021 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Terminal Orientation : Straight Terminal Plating Material : Silver Dimensions Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .16 - 1.02 Product Length : 50.47 MM  [1.98 INCH ] Stock Thickness (Magnet Wire Side) : .5 MM  [.02 INCH ] Terminal Height : 8.4 MM  [.33 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Bag Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM  [.021 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Terminal Orientation : Straight Terminal Plating Material : Silver Dimensions Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .16 - 1.02 Product Length : 50.47 MM  [1.98 INCH ] Stock Thickness (Magnet Wire Side) : .5 MM  [.02 INCH ] Terminal Height : 8.4 MM  [.33 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Bag Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 4-1601082-2 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
4-1601082-2
Magnet Wire Terminals 4-1601082-2
Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM  [.021 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Terminal Orientation : Straight Terminal Plating Material : Silver Dimensions Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .16 - 1.02 Product Length : 50.47 MM  [1.98 INCH ] Stock Thickness (Magnet Wire Side) : .5 MM  [.02 INCH ] Terminal Height : 8.4 MM  [.33 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Bag Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Contact Underplating Material : Nickel
  • Magnet Wire Terminal Type : Tab
  • Mating Tab Thickness : .51 MM  [.021 INCH ]
  • Mating Tab Width : 3 MM  [.118 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Silver

Dimensions


  • Magnet Wire Size (AWG) : 34 - 18
  • Magnet Wire Size (MM) : .16 - 1.02
  • Product Length : 50.47 MM  [1.98 INCH ]
  • Stock Thickness (Magnet Wire Side) : .5 MM  [.02 INCH ]
  • Terminal Height : 8.4 MM  [.33 INCH ]

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
4-1601082-2
Terminals 4-1601082-2
Terminals 031-152-025= CONTACTOR,STD,SMZ

Terminals 031-152-025= CONTACTOR,STD,SMZ

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 4-1601082-2 4-1601082-2
Product Name Magnet Wire Terminals Terminals
Material Silver
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-1627139-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 17 to 20 AWG
International 0.5000 to 1 mm2
View Details
Connector Contacts - 1123721-4 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3300 to 0.8200 mm2
View Details
Magnet Wire Terminals - 1-1394429-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 31 to 33 AWG
View Details
Connector Contacts - 105976-ZZ - TE Connectivity
Specs
Features RoHS
View Details