TE Connectivity
Magnet Wire Terminals
4-1601028-1
Description
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .16 - 1.02 Product Length : 20.45 MM [.805 INCH ] Stock Thickness (Magnet Wire Side) : .81 MM [.032 INCH ] Terminal Height : 8.38 MM [.33 INCH ]
Mechanical Attachment Mating Retention Type : Barbs, Hole
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Loose Piece
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .16 - 1.02 Product Length : 20.45 MM [.805 INCH ] Stock Thickness (Magnet Wire Side) : .81 MM [.032 INCH ] Terminal Height : 8.38 MM [.33 INCH ]
Mechanical Attachment Mating Retention Type : Barbs, Hole
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Loose Piece
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .16 - 1.02 Product Length : 20.45 MM [.805 INCH ] Stock Thickness (Magnet Wire Side) : .81 MM [.032 INCH ] Terminal Height : 8.38 MM [.33 INCH ]
Mechanical Attachment Mating Retention Type : Barbs, Hole
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Loose Piece
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated
Contact Features
- Magnet Wire Terminal Type : Tab
- Mating Tab Thickness : .81 MM [.032 INCH ]
- Mating Tab Width : 6.35 MM [.25 INCH ]
- Terminal Orientation : Straight
- Terminal Plating Material : Unplated
Dimensions
- Magnet Wire Size (AWG) : 34 - 18
- Magnet Wire Size (MM) : .16 - 1.02
- Product Length : 20.45 MM [.805 INCH ]
- Stock Thickness (Magnet Wire Side) : .81 MM [.032 INCH ]
- Terminal Height : 8.38 MM [.33 INCH ]
Mechanical Attachment
- Mating Retention Type : Barbs, Hole
Operation/Application
- Compatible With Wire Base Material : Copper
Packaging Features
- Packaging Method : Loose Piece
Product Type Features
- Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
4-1601028-1 |
|
Product Name
|
Magnet Wire Terminals |
|
Material
|
Unplated
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details