TE Connectivity Magnet Wire Terminals 4-1601000-1

Description
Contact Features Magnet Wire Terminal Type : Wire-to-Wire Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .3 - .8 Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .16 - 1.02 Product Length : 8.64 MM  [.269 INCH ] Stock Thickness (Magnet Wire Side) : .64 MM  [.025 INCH ] Terminal Height : 3.18 MM  [.125 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Magnet Wire Terminal Type : Wire-to-Wire Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .3 - .8 Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .16 - 1.02 Product Length : 8.64 MM  [.269 INCH ] Stock Thickness (Magnet Wire Side) : .64 MM  [.025 INCH ] Terminal Height : 3.18 MM  [.125 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 4-1601000-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
4-1601000-1
Magnet Wire Terminals 4-1601000-1
Contact Features Magnet Wire Terminal Type : Wire-to-Wire Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .3 - .8 Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .16 - 1.02 Product Length : 8.64 MM  [.269 INCH ] Stock Thickness (Magnet Wire Side) : .64 MM  [.025 INCH ] Terminal Height : 3.18 MM  [.125 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Magnet Wire Terminal Type : Wire-to-Wire
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Lead Wire Size (AWG) : 22 - 18
  • Lead Wire Size (MMSQ) : .3 - .8
  • Magnet Wire Size (AWG) : 34 - 18
  • Magnet Wire Size (MM) : .16 - 1.02
  • Product Length : 8.64 MM  [.269 INCH ]
  • Stock Thickness (Magnet Wire Side) : .64 MM  [.025 INCH ]
  • Terminal Height : 3.18 MM  [.125 INCH ]

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire, Solid

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A113658-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A113658-ND
Terminals - Magnetic Wire Connectors A113658-ND
CONN MAG TERM 18-34AWG IDC

CONN MAG TERM 18-34AWG IDC

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
4-1601000-1
Terminals 4-1601000-1
Terminals 031-001-000=WIRE2WIR E,STD,SMZ

Terminals 031-001-000=WIRE2WIRE,STD,SMZ

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 4-1601000-1 A113658-ND 4-1601000-1
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104481-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Ring Terminals & Spade Terminals - 1-1377172-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
Connector Contacts - 0641-1-2031L - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 1-1489128-0 - TE Connectivity
Specs
Features RoHS
North American 18 to 20 AWG
International 0.5000 to 0.8000 mm2
View Details