TE Connectivity D-Shaped Connectors 4-1589486-7

Description
Configuration Features Number of Positions : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Board Mount Mounting Hardware : Screw Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Wire Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Pre-Terminated Flying Leads Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Board Mount Mounting Hardware : Screw Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Wire Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Pre-Terminated Flying Leads Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 4-1589486-7 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
4-1589486-7
D-Shaped Connectors 4-1589486-7
Configuration Features Number of Positions : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Board Mount Mounting Hardware : Screw Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Wire Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Pre-Terminated Flying Leads Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Configuration Features


  • Number of Positions : 9
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Options : Installed

Housing Features


  • Centerline (Pitch) : .64 MM  [.025 INCH ]
  • Housing Material : Aluminum

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mounting Hardware : Screw

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Wire

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Method to Wire & Cable : Pre-Terminated Flying Leads

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
D-Sub Connectors - 4-1589486-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
4-1589486-7
D-Sub Connectors 4-1589486-7
STM009L82HN

STM009L82HN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
4-1589486-7
D-Sub Connectors 4-1589486-7
D-Sub Connectors

D-Sub Connectors

Buy Now
Stm009L82Hn = Smt Conn Amp - Te Connectivity - 76AC6905 - Newark, An Avnet Company
Chicago, IL, United States
Stm009L82Hn = Smt Conn Amp - Te Connectivity
76AC6905
Stm009L82Hn = Smt Conn Amp - Te Connectivity 76AC6905
STM009L82HN = SMT Conn

STM009L82HN = SMT Conn

Supplier's Site
Stm009L82Hn = Smt Conn Nanonics - Te Connectivity - 94T6918 - Newark, An Avnet Company
Chicago, IL, United States
Stm009L82Hn = Smt Conn Nanonics - Te Connectivity
94T6918
Stm009L82Hn = Smt Conn Nanonics - Te Connectivity 94T6918
STM009L82HN = SMT CONN

STM009L82HN = SMT CONN

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4-1589486-7 4-1589486-7 76AC6905 94T6918
Product Name D-Shaped Connectors D-Sub Connectors Stm009L82Hn = Smt Conn Amp - Te Connectivity Stm009L82Hn = Smt Conn Nanonics - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-019-0857-22-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 22 to 26 AWG
View Details
Between Series Adapters - 1060272-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
4 suppliers