TE Connectivity Coax Connectors 1-1337420-0

Description
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Grade : Professional Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : URM 76, Raychem 5021M1631, URM 43, Raychem 5019D3318, Raychem EPD 71169Q, Raychem EPD 60470Q, RG 141A, RG 58C, Raychem 5021D1831, Raychem EPD 64319Q, Raychem 5021D1331 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : MIL-Clamp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Grade : Professional Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : URM 76, Raychem 5021M1631, URM 43, Raychem 5019D3318, Raychem EPD 71169Q, Raychem EPD 60470Q, RG 141A, RG 58C, Raychem 5021D1831, Raychem EPD 64319Q, Raychem 5021D1331 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : MIL-Clamp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1-1337420-0 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1-1337420-0
Coax Connectors 1-1337420-0
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Grade : Professional Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : URM 76, Raychem 5021M1631, URM 43, Raychem 5019D3318, Raychem EPD 71169Q, Raychem EPD 60470Q, RG 141A, RG 58C, Raychem 5021D1831, Raychem EPD 64319Q, Raychem 5021D1331 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : MIL-Clamp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold (Au)

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 4

Other


  • Coupling Nut Base Material : Brass
  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Gasket Material : Silicone Rubber
  • Grade : Professional

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Compatible With RF Cable Type : URM 76, Raychem 5021M1631, URM 43, Raychem 5019D3318, Raychem EPD 71169Q, Raychem EPD 60470Q, RG 141A, RG 58C, Raychem 5021D1831, Raychem EPD 64319Q, Raychem 5021D1331
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal & Plug Type : Gasket
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : BNC
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : MIL-Clamp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Style: High Density (HDC, HDI, HPC) Connector Type: Receptacle Contact Termination: IDC Shield Termination: Crimp Impedance: Not Required(ohm) Mounting Type: Requires Holder

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Style: High Density (HDC, HDI, HPC)
Connector Type: Receptacle
Contact Termination: IDC
Shield Termination: Crimp
Impedance: Not Required(ohm)
Mounting Type: Requires Holder

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - A122691-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A122691-ND
Coaxial Connector (RF) Assemblies A122691-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
BNC Connector - 1-1337420-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
1-1337420-0
BNC Connector 1-1337420-0
BNC Str Plg MC 50Ohm Nickel Pltd RG58C/U

BNC Str Plg MC 50Ohm Nickel Pltd RG58C/U

Buy Now
Bnc Str Plg Mc 50Ohm Nickel Pltd Rg58C/u Rohs Compliant Greenpar - Te Connectivity - 63M2991 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Str Plg Mc 50Ohm Nickel Pltd Rg58C/u Rohs Compliant Greenpar - Te Connectivity
63M2991
Bnc Str Plg Mc 50Ohm Nickel Pltd Rg58C/u Rohs Compliant Greenpar - Te Connectivity 63M2991
BNC STR PLG MC 50OHM NICKEL PLTD RG58C/U ROHS COMPLIANT: YES

BNC STR PLG MC 50OHM NICKEL PLTD RG58C/U ROHS COMPLIANT: YES

Supplier's Site
RF Connectors / Coaxial Connectors - 1-1337420-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1337420-0
RF Connectors / Coaxial Connectors 1-1337420-0
RF Connectors / Coaxial Connectors BNC Str Plg MC 50Ohm Nickel Pltd RG58C/U

RF Connectors / Coaxial Connectors BNC Str Plg MC 50Ohm Nickel Pltd RG58C/U

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1-1337420-0 A122691-ND 1-1337420-0 63M2991 1-1337420-0
Product Name Coax Connectors Connectors,Interconnects Coaxial Connector (RF) Assemblies BNC Connector Bnc Str Plg Mc 50Ohm Nickel Pltd Rg58C/u Rohs Compliant Greenpar - Te Connectivity RF Connectors / Coaxial Connectors
Connector Type Wire to Wire Connector BNC
Unlock Full Specs
to access all available technical data

Similar Products

In-Series Adapters - 1-1337458-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
4 suppliers
RF Connectors - 1060778-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 4.000 GHz
View Details
3 suppliers
Coaxial Connector (RF) Adapters - A34405-ND - DigiKey
Specs
Connector Type BNC; SMA
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details
2 suppliers
RF Connectors - 1051001-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers