TE Connectivity Microminiature & Nanominiature D Connectors 4-1589483-7

Description
Configuration Features Number of Positions : 25 Contact Features Contact Type : Socket Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Sealable : No
Request a Quote
Description
Configuration Features Number of Positions : 25 Contact Features Contact Type : Socket Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microminiature & Nanominiature D Connectors - 4-1589483-7 - TE Connectivity
Berwyn, PA, United States
Microminiature & Nanominiature D Connectors
4-1589483-7
Microminiature & Nanominiature D Connectors 4-1589483-7
Configuration Features Number of Positions : 25 Contact Features Contact Type : Socket Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Sealable : No

Configuration Features


  • Number of Positions : 25

Contact Features


  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : .64 MM  [.025 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • Sealable : No
Buy Now
Stm025L2Iq = Smt Conn Rohs Compliant Nanonics - Te Connectivity - 13H3530 - Newark, An Avnet Company
Chicago, IL, United States
Stm025L2Iq = Smt Conn Rohs Compliant Nanonics - Te Connectivity
13H3530
Stm025L2Iq = Smt Conn Rohs Compliant Nanonics - Te Connectivity 13H3530
STM025L2IQ = SMT CONN ROHS COMPLIANT: NO

STM025L2IQ = SMT CONN ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 4-1589483-7 13H3530
Product Name Microminiature & Nanominiature D Connectors Stm025L2Iq = Smt Conn Rohs Compliant Nanonics - Te Connectivity
Connector Type Micro Connector and Nano Connector; Wire to Board Connector Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 104892-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Ribbon Cable Connectors - 102142-5 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
3 suppliers