Body Features Primary Product Color : Gray
Configuration Features Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 Number of Signal Positions : 2
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .8 MICM [31.5 MICIN ] Contact Retention Within Housing : With Contact Type : Receptacle
Dimensions Connector Height : 9.55 MM [.375 INCH ] Wire Size (MMSQ) : .13 - .9 Wire Size (AWG) : 26 - 18 Wire Size (CMA) : 256.56 - 1776.17
Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 300 Operating Voltage (VDC) : 300
Housing Features Centerline (Pitch) : 3.5 MM [.138 INCH ] Housing Material : PA 66/6
Industry Standards Compatible With Agency/Standards Products : CNR, USR Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Locking Latch, Latching Feature, Inertia Locking Strain Relief : Without
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Bag Packaging Quantity : 400
Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features
- Primary Product Color : Gray
Configuration Features
- Number of Positions : 2
- Number of Power Positions : 2
- Number of Rows : 1
- Number of Signal Positions : 2
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 7
- Contact Layout : Inline
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Mating Area Plating Material Thickness : .8 MICM [31.5 MICIN ]
- Contact Retention Within Housing : With
- Contact Type : Receptacle
Dimensions
- Connector Height : 9.55 MM [.375 INCH ]
- Wire Size (MMSQ) : .13 - .9
- Wire Size (AWG) : 26 - 18
- Wire Size (CMA) : 256.56 - 1776.17
Electrical Characteristics
- Insulation Resistance (Min) (MEGOHM) : 1000
- Operating Voltage (VAC) : 300
- Operating Voltage (VDC) : 300
Housing Features
- Centerline (Pitch) : 3.5 MM [.138 INCH ]
- Housing Material : PA 66/6
Industry Standards
- Compatible With Agency/Standards Products : CNR, USR
- Glow Wire Rating : Standard Part - Not Glow Wire
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Free-Hanging (In-Line)
- Mating Alignment : With
- Mating Alignment Type : Keyed
- Mating Retention : With
- Mating Retention Type : Locking Latch, Latching Feature, Inertia Locking
- Strain Relief : Without
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 400
Product Type Features
- Compatible With Discrete Wire Type : Stranded
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Plug
- Connector Product Type : Housing
- Connector System : Wire-to-Wire
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]