TE Connectivity Rectangular Connectors - 4-1470209-3 4-1470209-3

Description
Manufacturer: TE Connectivity Win Source Part Number: 855999-4-1470209-3 Series: AMPMODU Features: Position Connector Package: Tray Family Name: 1470209 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 5040 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 855999-4-1470209-3 Series: AMPMODU Features: Position Connector Package: Tray Family Name: 1470209 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 5040 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 4-1470209-3 - 855999-4-1470209-3 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 4-1470209-3
855999-4-1470209-3
Rectangular Connectors - 4-1470209-3 855999-4-1470209-3
Manufacturer: TE Connectivity Win Source Part Number: 855999-4-1470209-3 Series: AMPMODU Features: Position Connector Package: Tray Family Name: 1470209 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 5040 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040

Manufacturer: TE Connectivity
Win Source Part Number: 855999-4-1470209-3
Series: AMPMODU
Features: Position Connector
Package: Tray
Family Name: 1470209
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 5040
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 4-1470209-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
4-1470209-3
Board to Board & Mezzanine Connectors 4-1470209-3
RCPT,2MM,40P,VRT MT,8AU,2.6ST

RCPT,2MM,40P,VRT MT,8AU,2.6ST

Buy Now
Singapore, Singapore
1A 200V Electronic Connector
316-4-1470209-3
1A 200V Electronic Connector 316-4-1470209-3
40 Pos 2mm Socket Header, 1A, Gold, Thru-Hole, 200V Product overview: 4-1470209-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 200V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 200V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-1470209-3 can be used for catalog matching and distributor lookup.

40 Pos 2mm Socket Header, 1A, Gold, Thru-Hole, 200V Product overview: 4-1470209-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 200V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 200V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-1470209-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 4-1470209-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
4-1470209-3
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 4-1470209-3
CONN RCPT 40POS 0.079 GOLD PCB

CONN RCPT 40POS 0.079 GOLD PCB

Supplier's Site
Rcpt,2Mm,40P,vrt Mt,8Au,2.6St Rohs Compliant Amp - Te Connectivity - 13H3446 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt,2Mm,40P,vrt Mt,8Au,2.6St Rohs Compliant Amp - Te Connectivity
13H3446
Rcpt,2Mm,40P,vrt Mt,8Au,2.6St Rohs Compliant Amp - Te Connectivity 13H3446
RCPT,2MM,40P,VRT MT,8AU,2.6ST ROHS COMPLIANT: YES

RCPT,2MM,40P,VRT MT,8AU,2.6ST ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 855999-4-1470209-3 4-1470209-3 316-4-1470209-3 4-1470209-3 13H3446
Product Name Rectangular Connectors - 4-1470209-3 Board to Board & Mezzanine Connectors 1A 200V Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Rcpt,2Mm,40P,vrt Mt,8Au,2.6St Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting VRT Through Hole
Termination Through Hole Solder
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3332-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details