TE Connectivity Coil Voltage Axicom Te Connectivity 4-1462037-7.

Description
Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:-; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V; Contact Voltage VDC:220V RoHS Compliant: Yes
Description
Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:-; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V; Contact Voltage VDC:220V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Coil Voltage Axicom Te Connectivity - 30AC4600 - Newark, An Avnet Company
Chicago, IL, United States
Coil Voltage Axicom Te Connectivity
30AC4600
Coil Voltage Axicom Te Connectivity 30AC4600
Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:-; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V; Contact Voltage VDC:220V RoHS Compliant: Yes

Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:-; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V; Contact Voltage VDC:220V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 30AC4600
Product Name Coil Voltage Axicom Te Connectivity
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700-CF040S - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
16A Miniature Power Relay - CHZ03 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Signal Relays - FTR-C1 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details