TE Connectivity Barrier Strips 4-1437644-5

Description
Configuration Features Number of Positions : 13 Number of Rows : 1 Dimensions Length (MM) : 121.7 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Mechanical Attachment Mounting Insert : Without Packaging Features Packaging Method : Package Packaging Quantity : 5000 Product Type Features Product Type : Barrier Strip
Request a Quote
Description
Configuration Features Number of Positions : 13 Number of Rows : 1 Dimensions Length (MM) : 121.7 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Mechanical Attachment Mounting Insert : Without Packaging Features Packaging Method : Package Packaging Quantity : 5000 Product Type Features Product Type : Barrier Strip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 4-1437644-5 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
4-1437644-5
Barrier Strips 4-1437644-5
Configuration Features Number of Positions : 13 Number of Rows : 1 Dimensions Length (MM) : 121.7 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Mechanical Attachment Mounting Insert : Without Packaging Features Packaging Method : Package Packaging Quantity : 5000 Product Type Features Product Type : Barrier Strip

Configuration Features


  • Number of Positions : 13
  • Number of Rows : 1

Dimensions


  • Length (MM) : 121.7

Housing Features


  • Centerline (Pitch) : 9.53 MM  [.375 INCH ]

Mechanical Attachment


  • Mounting Insert : Without

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 5000

Product Type Features


  • Product Type : Barrier Strip
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 4-1437644-5
Product Name Barrier Strips
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546108-6 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
 - 1-1437284-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Termination Options 1.0MM
View Details
Barrier Strips - 1-1546465-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Barrier Strips - 1-1546119-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 10
View Details
3 suppliers